HP logo

HP DeskJet 2710 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet

Data-sheet quality:
created/standardized by Icecat
Product views:
576682
Info modified on:
02 Aug 2025, 14:24:00
Short summary description HP DeskJet 2710 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet:

HP DeskJet 2710 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 2710 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet:

HP DeskJet 2710 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Wireless; Print from phone or tablet. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.