HP logo

HP LaserJet Managed Color MFP E47528f

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37735
Info modified on:
30 May 2025, 06:45:32
Short summary description HP LaserJet Managed Color MFP E47528f:

HP LaserJet Managed Color MFP E47528f, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed Color MFP E47528f:

HP LaserJet Managed Color MFP E47528f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.