HP ENVY Urban 15 Briefcase, Briefcase, 39.6 cm (15.6"), Shoulder strap, 1.09 kg
HP ENVY Urban 15 Briefcase. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Carrying handle, Shoulder strap. Weight: 1.09 kg