HP logo

HP 394982-001 power supply unit 460 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56505
Info modified on:
10 Apr 2024, 10:03:13
Short summary description HP 394982-001 power supply unit 460 W:

HP 394982-001, 460 W, 100 - 240 V, 50 - 60 Hz, Non-Modular

Long summary description HP 394982-001 power supply unit 460 W:

HP 394982-001. Total power: 460 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.