HP logo

HP Z4 G4 Intel® Xeon® W-2223 32 GB DDR4-SDRAM 2 TB HDD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11378
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
02 Sept 2022
Short summary description HP Z4 G4 Intel® Xeon® W-2223 32 GB DDR4-SDRAM 2 TB HDD Windows 10 Pro Tower Workstation Black:

HP Z4 G4, 3.6 GHz, Intel® Xeon®, 32 GB, 2 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Xeon® W-2223 32 GB DDR4-SDRAM 2 TB HDD Windows 10 Pro Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor: W-2223. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.