HP logo

HP Smart Tank 520 All-in-One Color Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53343
Info modified on:
15 Jul 2025, 12:44:24
Short summary description HP Smart Tank 520 All-in-One Color Printer, Copier, Scanner:

HP Smart Tank 520 All-in-One Color Printer, Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP Smart Tank 520 All-in-One Color Printer, Copier, Scanner:

HP Smart Tank 520 All-in-One Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.