HP logo

HP Z2 Mini G3 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Small Desktop Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50635
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Nov 2018
Short summary description HP Z2 Mini G3 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Small Desktop Workstation Black:

HP Z2 Mini G3, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z2 Mini G3 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Small Desktop Workstation Black:

HP Z2 Mini G3. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Small Desktop. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.