HP logo

HP Z32 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
641007
Info modified on:
30 Dec 2024, 17:23:48
End of life date:
30 Apr 2023
Short summary description HP Z32 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

HP Z32, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description HP Z32 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

HP Z32. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.