HP logo

HP ProDesk 600 G5 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18330
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk 600 G5 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 600 G5, 3.6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, FreeDOS

Long summary description HP ProDesk 600 G5 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 600 G5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.