HP logo

HP ENVY x360 15-u111dx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touch screen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71706
Info modified on:
26 Jan 2022, 23:01:30
Short summary description HP ENVY x360 15-u111dx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touch screen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

HP ENVY x360 15-u111dx, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY x360 15-u111dx Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touch screen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

HP ENVY x360 15-u111dx. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.