HP logo

HP 0957-2259 power adapter/inverter 50 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70439
Info modified on:
07 Mar 2019, 11:27:33
Short summary description HP 0957-2259 power adapter/inverter 50 W:

HP 0957-2259, 50/60 Hz, 50 W, 32 V, Photosmart Premium Web All-in-One C309N, Scanjet 5000, 1560 mAh

Long summary description HP 0957-2259 power adapter/inverter 50 W:

HP 0957-2259. Input frequency: 50/60 Hz, Output power: 50 W, Output voltage: 32 V. Power adapter capacity: 1560 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.