Hotpoint logo

Hotpoint UPS 1722 F J/HA Upright freezer Freestanding 197 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49223
Info modified on:
22 Feb 2023, 14:59:44
Short summary description Hotpoint UPS 1722 F J/HA Upright freezer Freestanding 197 L Stainless steel:

Hotpoint UPS 1722 F J/HA, 197 L, 11 kg/24h, 4*, Frost free system, Stainless steel

Long summary description Hotpoint UPS 1722 F J/HA Upright freezer Freestanding 197 L Stainless steel:

Hotpoint UPS 1722 F J/HA. Freezer net capacity: 197 L, Freezing capacity: 11 kg/24h, Storage time during power failure: 11 h, Star rating: 4*, Frost free system. Door hinge: Right. Annual energy consumption: 270 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.