Hotpoint logo

Hotpoint FMSF 702B EU washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79206
Info modified on:
22 May 2025, 13:34:44
Short summary description Hotpoint FMSF 702B EU washing machine Front-load 7 kg 1000 RPM White:

Hotpoint FMSF 702B EU, Front-load, 7 kg, 72 dB, 1000 RPM, 176 kWh, 8391 L

Long summary description Hotpoint FMSF 702B EU washing machine Front-load 7 kg 1000 RPM White:

Hotpoint FMSF 702B EU. Loading type: Front-load. Drum capacity: 7 kg, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 176 kWh, Annual water consumption washing: 8391 L. Product colour: White. Width: 595 mm, Depth: 435 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.