Hotpoint logo

Hotpoint FC 52.2/V IX/HA oven 56 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151713
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint FC 52.2/V IX/HA oven 56 L Stainless steel:

Hotpoint FC 52.2/V IX/HA, Electric, 56 L, Stainless steel, 230 V, 60 Hz, 600 mm

Long summary description Hotpoint FC 52.2/V IX/HA oven 56 L Stainless steel:

Hotpoint FC 52.2/V IX/HA. Oven type: Electric, Total oven(s) interior capacity: 56 L. Product colour: Stainless steel. AC input voltage: 230 V, AC input frequency: 60 Hz. Width: 600 mm, Height: 600 mm. Energy consumption: 2.25 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.