Hotpoint logo

Hotpoint DK 2KIL (IX) /HA S hob Black Built-in Zone induction hob 2 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38961
Info modified on:
07 Jul 2021, 11:28:50
Short summary description Hotpoint DK 2KIL (IX) /HA S hob Black Built-in Zone induction hob 2 zone(s):

Hotpoint DK 2KIL (IX) /HA S, Black, Built-in, Zone induction hob, Glass-ceramic, 2 zone(s), 2 zone(s)

Long summary description Hotpoint DK 2KIL (IX) /HA S hob Black Built-in Zone induction hob 2 zone(s):

Hotpoint DK 2KIL (IX) /HA S. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 3700 W. Width: 288 mm, Depth: 510 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.