Hotpoint logo

Hotpoint AQXXL 109/HA washing machine Front-load 7.5 kg 1000 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127915
Info modified on:
06 Dec 2021, 17:30:59
Short summary description Hotpoint AQXXL 109/HA washing machine Front-load 7.5 kg 1000 RPM Silver, White:

Hotpoint AQXXL 109/HA, Front-load, 7.5 kg, C, 1000 RPM, 254 kWh, 14000 L

Long summary description Hotpoint AQXXL 109/HA washing machine Front-load 7.5 kg 1000 RPM Silver, White:

Hotpoint AQXXL 109/HA. Loading type: Front-load. Drum capacity: 7.5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 254 kWh, Annual water consumption washing: 14000 L. Product colour: Silver, White. Width: 594 mm, Depth: 645 mm, Height: 1050 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.