Hotpoint logo

Hotpoint CAWD 129 (EU) washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182201
Info modified on:
22 Apr 2025, 15:23:27
Short summary description Hotpoint CAWD 129 (EU) washer dryer Built-in Front-load White:

Hotpoint CAWD 129 (EU), Front-load, Built-in, White, Left, Buttons, Rotary, 52 L

Long summary description Hotpoint CAWD 129 (EU) washer dryer Built-in Front-load White:

Hotpoint CAWD 129 (EU). Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing & drying: 98 L, Energy consumption washing: 1.25 kWh, Energy consumption washing & drying: 5.38 kWh. Depth: 545 mm, Width: 595 mm, Height: 815 mm. Washing class: A, Annual water consumption washing & drying: 12000 L, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.