Hotpoint logo

Hotpoint AQS73D 29 EU/A washing machine Front-load 7 kg 1200 RPM Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99479
Info modified on:
27 Jan 2025, 07:43:21
Short summary description Hotpoint AQS73D 29 EU/A washing machine Front-load 7 kg 1200 RPM Titanium:

Hotpoint AQS73D 29 EU/A, Front-load, 7 kg, B, 78 dB, 1200 RPM, 175 kWh

Long summary description Hotpoint AQS73D 29 EU/A washing machine Front-load 7 kg 1200 RPM Titanium:

Hotpoint AQS73D 29 EU/A. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 50 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 10428 L. Product colour: Titanium. Width: 595 mm, Depth: 446 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.