Hoover logo

Hoover WDYNS 642 D washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover WDYNS 642 D washer dryer Freestanding Front-load White:

Hoover WDYNS 642 D, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Hoover WDYNS 642 D washer dryer Freestanding Front-load White:

Hoover WDYNS 642 D. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Depth: 440 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.