Hoover logo

Hoover Vision HD tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104013
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Hoover Vision HD tumble dryer Freestanding Front-load 8 kg White:

Hoover Vision HD, Freestanding, Front-load, White, 8 kg, 120 min, 66 dB

Long summary description Hoover Vision HD tumble dryer Freestanding Front-load 8 kg White:

Hoover Vision HD. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 8 kg, Cycle time: 120 min, Noise level: 66 dB. Delay start (max): 6 h. Energy consumption: 4.49 kWh, Connected load: 2500 W, AC input voltage: 230 V. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.