Hoover logo

Hoover Xarion Green Ray TXG 1210 1.5 L Cylinder vacuum Dry 1200 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54382
Info modified on:
27 Oct 2023, 10:32:45
Short summary description Hoover Xarion Green Ray TXG 1210 1.5 L Cylinder vacuum Dry 1200 W:

Hoover Xarion Green Ray TXG 1210, 1200 W, Cylinder vacuum, Dry, 1.5 L, HEPA, Filtering

Long summary description Hoover Xarion Green Ray TXG 1210 1.5 L Cylinder vacuum Dry 1200 W:

Hoover Xarion Green Ray TXG 1210. Maximum input power: 1200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 1.5 L. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Green, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.