Hoover logo

Hoover RC81 RC25 2 L Cylinder vacuum 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79275
Info modified on:
27 May 2024, 12:53:59
Short summary description Hoover RC81 RC25 2 L Cylinder vacuum 800 W:

Hoover RC81 RC25, 800 W, Cylinder vacuum, 2 L, EPA, Filtering, 75 dB

Long summary description Hoover RC81 RC25 2 L Cylinder vacuum 800 W:

Hoover RC81 RC25. Maximum input power: 800 W. Type: Cylinder vacuum, Dust capacity: 2 L. Vacuum cleaner air filtering: EPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Grey, Metallic, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.