Hoover logo

Hoover HLT 372D-37 washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59636
Info modified on:
27 May 2024, 12:54:20
Short summary description Hoover HLT 372D-37 washing machine Top-load 7 kg 1200 RPM White:

Hoover HLT 372D-37, Top-load, 7 kg, B, 72 dB, 1200 RPM, 175 kWh

Long summary description Hoover HLT 372D-37 washing machine Top-load 7 kg 1200 RPM White:

Hoover HLT 372D-37. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.