Hoover HF522SFP 011, Stick vacuum, Bagless, Grey, Titanium, 0.45 L, Dry, Micro
Hoover HF522SFP 011. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Grey, Titanium. Cleaning type: Dry, Vacuum cleaner air filtering: Micro, Dirt separating method: Cyclonic. LED indicators: Status. Power source: Battery, Maximum input power: 290 W, Motor power: 75 W. Package width: 610 mm, Package depth: 350 mm, Package height: 101 mm