Hoover logo

Hoover ATN 252 LI Stick vacuum HEPA Bagless White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52811
Info modified on:
16 Feb 2024, 17:13:20
Short summary description Hoover ATN 252 LI Stick vacuum HEPA Bagless White:

Hoover ATN 252 LI, Stick vacuum, Bagless, White, HEPA, Filtering, 75 dB

Long summary description Hoover ATN 252 LI Stick vacuum HEPA Bagless White:

Hoover ATN 252 LI. Product type: Stick vacuum, Dust container type: Bagless, Product colour: White. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Cord length: 1.5 m. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V, Runtime: 60 min. Width: 155 mm, Depth: 240 mm, Height: 1210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.