Hoover logo

Hoover Sensory TC5235 019 3.2 L Cylinder vacuum Dry 2300 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42347
Info modified on:
23 Feb 2024, 12:26:49
Short summary description Hoover Sensory TC5235 019 3.2 L Cylinder vacuum Dry 2300 W Bagless:

Hoover Sensory TC5235 019, 2300 W, Cylinder vacuum, Dry, Bagless, 3.2 L, EPA

Long summary description Hoover Sensory TC5235 019 3.2 L Cylinder vacuum Dry 2300 W Bagless:

Hoover Sensory TC5235 019. Maximum input power: 2300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3.2 L. Vacuum cleaner air filtering: EPA, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.