Hoover logo

Hoover Robo.com³ RBC030/1 011 Bagless Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34035
Info modified on:
21 Jun 2022, 22:18:29
Short summary description Hoover Robo.com³ RBC030/1 011 Bagless Blue:

Hoover Robo.com³ RBC030/1 011, Bagless, Blue, Other, LCD, Rubber, Charging

Long summary description Hoover Robo.com³ RBC030/1 011 Bagless Blue:

Hoover Robo.com³ RBC030/1 011. Dust container type: Bagless, Product colour: Blue, Shape: Other. Base station functions: Charging, Integrated sensors: Non-contact distance sensor, Navigation type: Intelligent infrared. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 4 h. Diameter: 32.4 cm, Height: 68 mm, Width: 324 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.