Hoover H-MICROWAVE 300 HMG28PNC3, Built-in, Grill microwave, 28 L, 900 W, Built-in display, Touch
Hoover H-MICROWAVE 300 HMG28PNC3. Appliance placement: Built-in, Product type: Grill microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Control type: Touch, Product colour: Black