Hoover logo

Hoover H-WASH 300 LITE H3W34 262DCE-11 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86098
Info modified on:
27 May 2024, 17:58:38
Short summary description Hoover H-WASH 300 LITE H3W34 262DCE-11 washing machine Front-load 6 kg 1200 RPM White:

Hoover H-WASH 300 LITE H3W34 262DCE-11, Front-load, 6 kg, B, 77 dB, 1200 RPM, D

Long summary description Hoover H-WASH 300 LITE H3W34 262DCE-11 washing machine Front-load 6 kg 1200 RPM White:

Hoover H-WASH 300 LITE H3W34 262DCE-11. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 380 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.