Hoover logo

Hoover DWT 413AH/1-S washing machine Front-load 13 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85500
Info modified on:
27 May 2024, 14:17:15
Short summary description Hoover DWT 413AH/1-S washing machine Front-load 13 kg 1400 RPM White:

Hoover DWT 413AH/1-S, Front-load, 13 kg, A, 81 dB, 1400 RPM, 273 kWh

Long summary description Hoover DWT 413AH/1-S washing machine Front-load 13 kg 1400 RPM White:

Hoover DWT 413AH/1-S. Loading type: Front-load. Drum capacity: 13 kg, Spin-drying class: A, Noise level (spin): 81 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 273 kWh, Annual water consumption washing: 13000 L. Product colour: White. Width: 600 mm, Depth: 670 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.