Hisense logo

Hisense RB403N4EW1 fridge-freezer Freestanding 326 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26740
Info modified on:
27 May 2024, 12:13:04
Short summary description Hisense RB403N4EW1 fridge-freezer Freestanding 326 L White:

Hisense RB403N4EW1, 326 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, White

Long summary description Hisense RB403N4EW1 fridge-freezer Freestanding 326 L White:

Hisense RB403N4EW1. Total net capacity: 326 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 233 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 1. Freezer net capacity: 93 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 312 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.