Hisense logo

Hisense LTDN40K360WSEU TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77545
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hisense LTDN40K360WSEU TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

Hisense LTDN40K360WSEU, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Hisense LTDN40K360WSEU TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

Hisense LTDN40K360WSEU. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.