Hisense LTDN40K321UWTSEU, 101.6 cm (40"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, 8.5 ms
Hisense LTDN40K321UWTSEU. Display diagonal: 101.6 cm (40"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Grey, VESA mounting interfaces: 200 x 200 mm. Video formats supported: 3GP, ASF, AVI, FLV, H.265, MKV, MOV, MPEG, MPG, VOB, WMV, Audio formats supported: FLAC, MP2, MP3, OGG, WAV, WMA, Teletext: 899 pages. RMS rated power: 14 W, Built-in audio decoders: Dolby Digital, Dolby MS10. Power consumption: 60 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V