Hannspree logo

Hannspree Hanns.G HP 194 DJB LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201649
Info modified on:
30 Sept 2024, 14:23:07
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HP 194 DJB LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black:

Hannspree Hanns.G HP 194 DJB, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HP 194 DJB LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black:

Hannspree Hanns.G HP 194 DJB. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.