Haier logo

Haier HRF-800DGS8 side-by-side refrigerator Freestanding 792 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37401
Info modified on:
27 May 2024, 11:52:22
Short summary description Haier HRF-800DGS8 side-by-side refrigerator Freestanding 792 L Grey:

Haier HRF-800DGS8, Freestanding, Grey, Tempered glass, 792 L, SN-T, 38 dB

Long summary description Haier HRF-800DGS8 side-by-side refrigerator Freestanding 792 L Grey:

Haier HRF-800DGS8. Appliance placement: Freestanding, Product colour: Grey, Shelves material: Tempered glass. Total net capacity: 792 L, Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 435 L, Fridge gross capacity: 457 L, Lamp type: LED. Freezer net capacity: 335 L, Freezer position: Bottom-placed, Freezing capacity: 16 kg/24h. Annual energy consumption: 347 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.