Haier logo

Haier HBM-566W fridge-freezer Freestanding 240 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41134
Info modified on:
27 May 2024, 12:42:50
Short summary description Haier HBM-566W fridge-freezer Freestanding 240 L White:

Haier HBM-566W, 240 L, N-ST, 42 dB, 3 kg/24h, White

Long summary description Haier HBM-566W fridge-freezer Freestanding 240 L White:

Haier HBM-566W. Total net capacity: 240 L. Door hinge: Right, Display type: Analog. Climate class: N-ST, Noise level: 42 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves: 3, Number of vegetable drawers: 1. Freezer net capacity: 65 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 303 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.