Haier logo

Haier CSM-837AF fridge-freezer Freestanding 370 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75438
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier CSM-837AF fridge-freezer Freestanding 370 L Stainless steel:

Haier CSM-837AF, 370 L, SN-T, 42 dB, 4 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Haier CSM-837AF fridge-freezer Freestanding 370 L Stainless steel:

Haier CSM-837AF. Total net capacity: 370 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 250 L, Fridge interior light, Fridge number of shelves: 3. Freezer net capacity: 120 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 170 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.