Haier logo

Haier 1U50KEBFRA-S Air conditioner outdoor unit Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160
Info modified on:
16 Jul 2025, 14:13:38
Short summary description Haier 1U50KEBFRA-S Air conditioner outdoor unit Grey, White:

Haier 1U50KEBFRA-S, Air conditioner outdoor unit, Grey, White, Cooling, Dehumidifying, Heating, 5300 W, Mono split, 2000 W

Long summary description Haier 1U50KEBFRA-S Air conditioner outdoor unit Grey, White:

Haier 1U50KEBFRA-S. Type: Air conditioner outdoor unit, Product colour: Grey, White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (cooling): A+++, Energy efficiency class (heating) (Average heating season): A++, Annual energy consumption (cooling): 218 kWh. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 65 dB, Outdoor unit width: 82 cm. Warranty period: 2 year(s). Package width: 1050 mm, Package depth: 397 mm, Package height: 301 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.