Haier logo

Haier Thunderobot 911 X Wild Hunter G3 XD Intel® Core™ i5 i5-13500H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3863
Info modified on:
10 Jul 2023, 20:50:11
Short summary description Haier Thunderobot 911 X Wild Hunter G3 XD Intel® Core™ i5 i5-13500H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 5 (802.11ac) Black:

Haier Thunderobot 911 X Wild Hunter G3 XD, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Haier Thunderobot 911 X Wild Hunter G3 XD Intel® Core™ i5 i5-13500H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 5 (802.11ac) Black:

Haier Thunderobot 911 X Wild Hunter G3 XD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-13500H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4050. Product colour: Black. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.