Haier logo

Haier HWD100-BP16929A washer dryer Freestanding Front-load White D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
833
Info modified on:
25 Apr 2025, 01:11:14
Short summary description Haier HWD100-BP16929A washer dryer Freestanding Front-load White D:

Haier HWD100-BP16929A, Front-load, Freestanding, White, Left, Black, Black

Long summary description Haier HWD100-BP16929A washer dryer Freestanding Front-load White D:

Haier HWD100-BP16929A. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1600 RPM, Spin-drying class: B. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing: 44 L. Warranty period: 2 year(s). Depth: 620 mm, Width: 600 mm, Height: 850 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.