Haier logo

Haier Serie 39 HW70-B1239N washing machine Front-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37764
Info modified on:
27 May 2024, 14:31:25
Short summary description Haier Serie 39 HW70-B1239N washing machine Front-load 7 kg 1200 RPM White:

Haier Serie 39 HW70-B1239N, Front-load, 7 kg, B, 67 dB, 1200 RPM, A

Long summary description Haier Serie 39 HW70-B1239N washing machine Front-load 7 kg 1200 RPM White:

Haier Serie 39 HW70-B1239N. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 67 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 590 mm, Depth: 460 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.