Grundig logo

Grundig Radio-controlled FM clock radio Noctus SC 9100 Personal Grey, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76475
Info modified on:
04 Apr 2019, 05:02:18
Short summary description Grundig Radio-controlled FM clock radio Noctus SC 9100 Personal Grey, Silver:

Grundig Radio-controlled FM clock radio Noctus SC 9100, Personal, 0.5 W, LCD, Grey, Silver, DCF 77, 120 x 120 x 185 mm

Long summary description Grundig Radio-controlled FM clock radio Noctus SC 9100 Personal Grey, Silver:

Grundig Radio-controlled FM clock radio Noctus SC 9100. Radio: Personal. RMS rated power: 0.5 W. Display type: LCD. Product colour: Grey, Silver, Antenna type: DCF 77. Dimensions (WxDxH): 120 x 120 x 185 mm, Power requirements: 230 V, 50/60 Hz, I/O ports: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.