Grundig logo

Grundig 32 VLE 973 BL 81.3 cm (32") Full HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54616
Info modified on:
11 Oct 2024, 13:13:14
Short summary description Grundig 32 VLE 973 BL 81.3 cm (32") Full HD Black 20 W:

Grundig 32 VLE 973 BL, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, PPR (Picture Perfection Rate) 200 Hz

Long summary description Grundig 32 VLE 973 BL 81.3 cm (32") Full HD Black 20 W:

Grundig 32 VLE 973 BL. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 100 mm. Teletext: 1000 pages, Lifestyle apps: Skype. RMS rated power: 20 W, Audio system: SRS StudioSound HD. Power consumption (standby): 0.5 W, Power consumption (max): 41 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.