Grundig logo

Grundig 46 VLE 7130 BF 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48726
Info modified on:
13 Nov 2024, 22:13:53
Short summary description Grundig 46 VLE 7130 BF 116.8 cm (46") Full HD Black:

Grundig 46 VLE 7130 BF, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig 46 VLE 7130 BF 116.8 cm (46") Full HD Black:

Grundig 46 VLE 7130 BF. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.