Grundig logo

Grundig DSB 950 Black 2.0 channels 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78762
Info modified on:
14 Mar 2024, 19:40:46
Short summary description Grundig DSB 950 Black 2.0 channels 40 W:

Grundig DSB 950, 2.0 channels, 40 W, 40 W, Black, Wired & Wireless, 100 - 240 V

Long summary description Grundig DSB 950 Black 2.0 channels 40 W:

Grundig DSB 950. Audio output channels: 2.0 channels, RMS rated power: 40 W. Soundbar speaker RMS power: 40 W. Product colour: Black. Connectivity technology: Wired & Wireless. AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.