Grundig logo

Grundig GIGP 6234120 X Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67562
Info modified on:
14 Jun 2022, 09:44:33
Short summary description Grundig GIGP 6234120 X Stainless steel Built-in Gas 4 zone(s):

Grundig GIGP 6234120 X, Stainless steel, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Grundig GIGP 6234120 X Stainless steel Built-in Gas 4 zone(s):

Grundig GIGP 6234120 X. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1750 W, Regular cooking zone: 1000 W, Large cooking zone: 1750 W. Control type: Rotary, Control position: Front. Connected load (electric): 7800 W, AC input voltage: 220-240 V, Current: 16 A. Width: 590 mm, Depth: 510 mm, Height: 98 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.