Grundig logo

Grundig 32 VLC 6010 C 81.3 cm (32") Full HD 470 cd/m² Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72018
Info modified on:
07 Oct 2024, 12:38:51
Short summary description Grundig 32 VLC 6010 C 81.3 cm (32") Full HD 470 cd/m² Black 40 W:

Grundig 32 VLC 6010 C, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LCD, 16:9, 470 cd/m²

Long summary description Grundig 32 VLC 6010 C 81.3 cm (32") Full HD 470 cd/m² Black 40 W:

Grundig 32 VLC 6010 C. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. Video formats supported: 3GP, AVI, DAT, H.264, MKV, MOV, MP4, MPEG, MPEG4, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, MP3, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround. Power consumption: 140 W, Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.