Grundig logo

Grundig Vision 7 32 VLE 7041 C 81.3 cm (32") Full HD Black 450 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20943
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Vision 7 32 VLE 7041 C 81.3 cm (32") Full HD Black 450 cd/m²:

Grundig Vision 7 32 VLE 7041 C, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, Black

Long summary description Grundig Vision 7 32 VLE 7041 C 81.3 cm (32") Full HD Black 450 cd/m²:

Grundig Vision 7 32 VLE 7041 C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Display brightness: 450 cd/m², Response time: 6.5 ms. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.