Grundig logo

Grundig VISION 2 22-2930 T 54.9 cm (21.6") HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102960
Info modified on:
18 Feb 2020, 11:17:18
Short summary description Grundig VISION 2 22-2930 T 54.9 cm (21.6") HD Black 350 cd/m²:

Grundig VISION 2 22-2930 T, 54.9 cm (21.6"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig VISION 2 22-2930 T 54.9 cm (21.6") HD Black 350 cd/m²:

Grundig VISION 2 22-2930 T. Display diagonal: 54.9 cm (21.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.