Grundig logo

Grundig 43 GFB 6629 109.2 cm (43") Full HD Smart TV Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74602
Info modified on:
11 Oct 2024, 12:55:26
Short summary description Grundig 43 GFB 6629 109.2 cm (43") Full HD Smart TV Black 40 W:

Grundig 43 GFB 6629, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, Dynamic Edge-LED

Long summary description Grundig 43 GFB 6629 109.2 cm (43") Full HD Smart TV Black 40 W:

Grundig 43 GFB 6629. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. RMS rated power: 40 W, Built-in audio decoders: DTS, DTS Studio Sound. Power consumption: 53 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V. Width (with stand): 970 mm, Depth (with stand): 242 mm, Height (with stand): 623 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.